BUD INDUSTRIES, INC. Boxes AN-1310-AB

Description
"Box Metal, Aluminum Black Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - AN-1310-AB-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"

"Box Metal, Aluminum Black Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0548 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0548
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0548
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:158.6mm; External Depth - Metric:158.8mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:158.6mm; External Depth - Metric:158.8mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1310-AB
Electrical Enclosures AN-1310-AB
Electrical Enclosures 6.25x6.25x4.00" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.25x6.25x4.00" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1310-AB-ND 72Y0548 AN-1310-AB
Product Name Boxes Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details