BUD INDUSTRIES, INC. Boxes AC-406

Description
"Chassis Metal, Aluminum Natural Open End(s) 9.000"" L x 7.000"" W (228.60mm x 177.80mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 9.000"" L x 7.000"" W (228.60mm x 177.80mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1015-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 9.000"" L x 7.000"" W (228.60mm x 177.80mm) X 2.000"" (50.80mm)"

"Chassis Metal, Aluminum Natural Open End(s) 9.000"" L x 7.000"" W (228.60mm x 177.80mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 05M3885 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
05M3885
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 05M3885
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; Aluminum; 9.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in. - 70147369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 9.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in.
70147369
Enclosure; Aluminum; 9.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in. 70147369
Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1015-ND 05M3885 70147369
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries Enclosure; Aluminum; 9.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Aluminum Enclosure With Corner Guard - EXP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details