BUD INDUSTRIES, INC. Boxes AC-1431

Description
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1010-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 4.000"" (101.60mm)"

"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure; Aluminum; 17.0 in.; 17 in.; 4.0 in.; Natural; 0.187 in.; 0.219 in. - 70147559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 17.0 in.; 17 in.; 4.0 in.; Natural; 0.187 in.; 0.219 in.
70147559
Enclosure; Aluminum; 17.0 in.; 17 in.; 4.0 in.; Natural; 0.187 in.; 0.219 in. 70147559
Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 06M4379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
06M4379
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 06M4379
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1010-ND 70147559 06M4379
Product Name Boxes Enclosure; Aluminum; 17.0 in.; 17 in.; 4.0 in.; Natural; 0.187 in.; 0.219 in. Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Contoured Handheld Enclosures - SMART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.28 to 6.61 inch (57.91 to 168 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers