ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 5880-AMP664CCHF-ND | 55AH0893 |
| Product Name | Boxes | Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega |
| Type | Junction Box | |
| Length | 6 inch (152 mm) | |
| Width | 6 inch (152 mm) | |
| Depth | 4 inch (102 mm) |