Win Source Part Number: 1045001-AN-1303-A
Category: Boxes, Enclosures, Racks>Boxes
Series: AN-A
Color: Natural
Features: Card Guides, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.130" (3.30mm)
Height: 2.165" (55.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 0.75 lb (340.19 g)
Container Type: Box
Area (L x W): 11.7in² (75cm²)
Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm)
Alternative Parts (Cross-Reference): AN-2853-A; AN-1313-A; AN-1314-A; 1550Z111; 1550Z108; 1550Z107AN1303A;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: 377-2393
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"
Electrical Enclosures 4.53x2.56x2.17" NEMA 6, 6P, IP68
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:65.5mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | AN-1303-A | 377-2393-ND | AN-1303-A | 72Y0533 |
| Product Name | Boxes, Enclosures, Racks - Boxes | Boxes | Electrical Enclosures | Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | ||
| NEMA Rating | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 8 | 8 |