BUD INDUSTRIES, INC. Boxes AC-1405

Description
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1000-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 1.500"" (38.10mm)"

"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 06M4370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
06M4370
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 06M4370
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:38.1mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:38.1mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; Aluminum; 6.0 in.; 4 in.; 1.5 in.; Natural; 0.187 in.; 0.219 in. - 70147534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 6.0 in.; 4 in.; 1.5 in.; Natural; 0.187 in.; 0.219 in.
70147534
Enclosure; Aluminum; 6.0 in.; 4 in.; 1.5 in.; Natural; 0.187 in.; 0.219 in. 70147534
Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1000-ND 06M4370 70147534
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries Enclosure; Aluminum; 6.0 in.; 4 in.; 1.5 in.; Natural; 0.187 in.; 0.219 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details