BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes AN-1310-A

Description
Win Source Part Number: 976706-AN-1310-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.120" (3.05mm) Height: 4.000" (101.60mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.2 lbs (997.9 g) Container Type: Box Area (L x W): 39.1in² (252cm²) Dimension: 6.250" L x 6.250" W (158.75mm x 158.75mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries
Request a Quote Datasheet
Description
Win Source Part Number: 976706-AN-1310-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.120" (3.05mm) Height: 4.000" (101.60mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.2 lbs (997.9 g) Container Type: Box Area (L x W): 39.1in² (252cm²) Dimension: 6.250" L x 6.250" W (158.75mm x 158.75mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - AN-1310-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AN-1310-A
Boxes, Enclosures, Racks - Boxes AN-1310-A
Win Source Part Number: 976706-AN-1310-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.120" (3.05mm) Height: 4.000" (101.60mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.2 lbs (997.9 g) Container Type: Box Area (L x W): 39.1in² (252cm²) Dimension: 6.250" L x 6.250" W (158.75mm x 158.75mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries

Win Source Part Number: 976706-AN-1310-A
Category: Boxes, Enclosures, Racks>Boxes
Series: AN-A
Color: Natural
Features: Card Guides, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.120" (3.05mm)
Height: 4.000" (101.60mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 2.2 lbs (997.9 g)
Container Type: Box
Area (L x W): 39.1in² (252cm²)
Dimension: 6.250" L x 6.250" W (158.75mm x 158.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries

Buy Now Datasheet
Boxes - AN-1310-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"

"Box Metal, Aluminum Natural Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1310-A
Electrical Enclosures AN-1310-A
Electrical Enclosures 6.25x6.25x4.00" NEMA 6, 6P, IP68

Electrical Enclosures 6.25x6.25x4.00" NEMA 6, 6P, IP68

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0547
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0547
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:158.6mm; External Depth - Metric:158.8mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:158.6mm; External Depth - Metric:158.8mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1310-A AN-1310-A-ND AN-1310-A 72Y0547
Product Name Boxes, Enclosures, Racks - Boxes Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7661 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details
TG Series Enclosures - 200-904-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers