nVent Electric Boxes ADR1001030

Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ADR1001030-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 2DR SS ENC W PNL

WALL-MT IP66 2DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4019
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4019
ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ADR1001030-ND 84AH4019
Product Name Boxes Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel - Stainless; Stainless Steel
Features Hinged Cover
Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
TK Series Enclosures - 130-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers