The Bud Industries Enclosure, part number 72Y0571, is a wall-mounted enclosure made from die-cast aluminum with a natural finish. It is designed to meet IP68 standards, providing protection against dust and water ingress, having been tested under 6 feet of water for 24 hours. This enclosure is suitable for various applications requiring NEMA/UL Type 4, 4X, 6, 6P, 12, and 13 ratings, ensuring durability in harsh environments. The enclosure features a pre-molded continuous silicone gasket for enhanced sealing performance and is constructed from rugged #ADC-12 alloy aluminum. It can be easily machined and modified to meet specific project requirements. The cover is secured with stainless steel screws, ensuring a reliable closure. This product is RoHS compliant, making it suitable for environmentally conscious projects.
"Box Metal, Aluminum Natural Cover Included 7.870"" L x 4.270"" W (199.90mm x 108.46mm) X 2.950"" (74.93mm)"
Electrical Enclosures 7.87x4.72x2.95" NEMA 6, 6P, IP68
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | AN-1322-A | 377-2407-ND | AN-1322-A | 72Y0571 |
| Product Name | IP68,NEMA 6,AL,CONT GSKT, | Boxes | Electrical Enclosures | Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | ||
| NEMA Rating | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 8 | 8 |