OMEGA Engineering, Inc. Boxes AMP1084CCF

Description
AMP1084CCF
Request a Quote Datasheet
Description
AMP1084CCF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1084CCF-ND - DigiKey
Thief River Falls, MN, United States
AMP1084CCF

AMP1084CCF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega - 55AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
55AH0842
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega 55AH0842
ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1084CCF-ND 55AH0842
Product Name Boxes Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Enclosures, Boxes, & Cases - 115-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers