BUD INDUSTRIES, INC. Boxes AN-2808-AB

Description
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2330-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)"

"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2808-AB
Electrical Enclosures AN-2808-AB
Electrical Enclosures 8.75x5.75x3.25" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 8.75x5.75x3.25" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0592 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0592
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0592
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82.3mm; External Width - Metric:146mm; External Depth - Metric:222.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82.3mm; External Width - Metric:146mm; External Depth - Metric:222.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2330-ND AN-2808-AB 72Y0592
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details