OMEGA Engineering, Inc. Boxes AMP1206

Description
AMP1206
Request a Quote Datasheet
Description
AMP1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1206-ND - DigiKey
Thief River Falls, MN, United States
AMP1206

AMP1206

Buy Now Datasheet
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega - 55AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
55AH0856
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega 55AH0856
ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1206-ND 55AH0856
Product Name Boxes Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
Type Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers