BUD INDUSTRIES, INC. Boxes AN-2801-A

Description
"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2316-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)"

"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - AN-2801-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AN-2801-A
Boxes, Enclosures, Racks - Boxes AN-2801-A
Win Source Part Number: 970778-AN-2801-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Mounting Flange, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.130" (3.30mm) Height: 1.378" (35.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 0.375 lb (170.1 g) Container Type: Box Area (L x W): 5.72in² (36.9cm²) Dimension: 2.520" L x 2.270" W (64.01mm x 57.66mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-2316

Win Source Part Number: 970778-AN-2801-A
Category: Boxes, Enclosures, Racks>Boxes
Series: AN-A
Color: Natural
Features: Mounting Flange, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.130" (3.30mm)
Height: 1.378" (35.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 0.375 lb (170.1 g)
Container Type: Box
Area (L x W): 5.72in² (36.9cm²)
Dimension: 2.520" L x 2.270" W (64.01mm x 57.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: 377-2316

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0577 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0577
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0577
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2801-A
Electrical Enclosures AN-2801-A
Electrical Enclosures 2.52x2.28x1.38" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 2.52x2.28x1.38" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2316-ND AN-2801-A 72Y0577 AN-2801-A
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832123 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 3.74 inch (95 mm)
Depth 2.24 inch (57 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers