BUD INDUSTRIES, INC. Boxes AC-1402

Description
"Chassis Metal, Aluminum Natural Open End(s) 4.500"" L x 3.500"" W (114.30mm x 88.90mm) X 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 4.500"" L x 3.500"" W (114.30mm x 88.90mm) X 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - AC-1402-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 4.500"" L x 3.500"" W (114.30mm x 88.90mm) X 1.000"" (25.40mm)"

"Chassis Metal, Aluminum Natural Open End(s) 4.500"" L x 3.500"" W (114.30mm x 88.90mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 05M3876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
05M3876
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 05M3876
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:25.4mm; External Width - Metric:89mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:25.4mm; External Width - Metric:89mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AC-1402-ND 05M3876
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 110-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers