BUD INDUSTRIES, INC. Boxes AN-1300-A

Description
"Box Metal, Aluminum Natural Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2388-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"

"Box Metal, Aluminum Natural Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1300-A
Electrical Enclosures AN-1300-A
Electrical Enclosures 3.54x1.42x1.18" NEMA 6, 6P, IP68

Electrical Enclosures 3.54x1.42x1.18" NEMA 6, 6P, IP68

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0527 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0527
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0527
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:35.8mm; External Depth - Metric:89.7mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:35.8mm; External Depth - Metric:89.7mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2388-ND AN-1300-A 72Y0527
Product Name Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 130-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers