BUD INDUSTRIES, INC. Boxes AN-1313-AB

Description
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - AN-1313-AB-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"

"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1313-AB
Electrical Enclosures AN-1313-AB
Electrical Enclosures 4.91x3.14x1.59" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.91x3.14x1.59" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0554 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0554
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0554
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1313-AB-ND AN-1313-AB 72Y0554
Product Name Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 200-406-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers