Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A90XM4024FTCLP | 1441-A90XM4024FTCLP-ND |
| Product Name | Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 90 inch (2286 mm) | |
| Width | 40 inch (1016 mm) |