BUD INDUSTRIES, INC. Boxes AIO-11112

Description
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 7.470"" (189.74mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 7.470"" (189.74mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-AIO-11112-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 7.470"" (189.74mm)"

"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 7.470"" (189.74mm)"

Buy Now Datasheet
Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries - 22AJ1447 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries
22AJ1447
Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries 22AJ1447
ENCLOSURE W/ COVER WINDOW, ABS, GRY/CLR; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:190mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

ENCLOSURE W/ COVER WINDOW, ABS, GRY/CLR; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:190mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-AIO-11112-ND 22AJ1447
Product Name Boxes Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant Viewing Door / Window
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details