Micrel, Inc. Drive Board MIC5800YM

Description
IC, LATCHED DRIVER, 4CH, 500MA, SOIC-14; SUPPLY VOLTAGE MAX:15V; NO. OF OUTPUTS:4; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:500MA; DRIVER CASE STYLE:SOIC; D. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LATCHED DRIVER, 4CH, 500MA, SOIC-14; SUPPLY VOLTAGE MAX:15V; NO. OF OUTPUTS:4; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:500MA; DRIVER CASE STYLE:SOIC; D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 31354939 - Radwell International
Willingboro, NJ, United States
Drive Board
31354939
Drive Board 31354939
IC, LATCHED DRIVER, 4CH, 500MA, SOIC-14; SUPPLY VOLTAGE MAX:15V; NO. OF OUTPUTS:4; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:500MA; DRIVER CASE STYLE:SOIC; D. FREE 2 YEAR RADWELL WARRANTY

IC, LATCHED DRIVER, 4CH, 500MA, SOIC-14; SUPPLY VOLTAGE MAX:15V; NO. OF OUTPUTS:4; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:500MA; DRIVER CASE STYLE:SOIC; D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 31354939
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products