Micrel, Inc. Drive Board MIC4424ZN

Description
MOSFET DRIVER, LOW-SIDE, DIP-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:33NS; OUTPUT DELAY:38NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET DRIVER, LOW-SIDE, DIP-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:33NS; OUTPUT DELAY:38NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 31354543 - Radwell International
Willingboro, NJ, United States
Drive Board
31354543
Drive Board 31354543
MOSFET DRIVER, LOW-SIDE, DIP-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:33NS; OUTPUT DELAY:38NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER, LOW-SIDE, DIP-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:33NS; OUTPUT DELAY:38NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 31354543
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products