onsemi Drive MC74LCX541DWG

Description
BUFFER, NON INVERTING, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX541, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BUFFER, NON INVERTING, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX541, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 32325485 - Radwell International
Willingboro, NJ, United States
BUFFER, NON INVERTING, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX541, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BUFFER, NON INVERTING, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX541, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 32325485
Product Name Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-1216-2-ND - DigiKey
Specs
Motor / System Voice Coil
Configuration PCB Mount; 6-XFDFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers