Micrel, Inc. Drive Board MIC4423BN

Description
MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; LEADED PR. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; LEADED PR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 31354519 - Radwell International
Willingboro, NJ, United States
Drive Board
31354519
Drive Board 31354519
MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; LEADED PR. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; LEADED PR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 31354519
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 1837344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
View Details
0.85A QSOP Motor Driver IC - 744-A3935KLQTR-T - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 5 volts
View Details
6 suppliers