Micrel, Inc. Drive Board MIC4429CN

Description
MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:0.25A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; FALL T. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:0.25A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; FALL T. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 31354595 - Radwell International
Willingboro, NJ, United States
Drive Board
31354595
Drive Board 31354595
MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:0.25A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; FALL T. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:0.25A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; FALL T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 31354595
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

DRV8332-HT Three Phase PWM Motor Driver, DRV8332-HT - DRV8332HDDV - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers