The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs.
DC DRIVE - 2 HP, 115/230 V AC INPUT, 1 PH, 90/180 V DC OUTPUT, NON-REGENERATIVE, NEMA 1 RATED, 50/60 HZ, NEMA 1 . FREE 2 YEAR RADWELL WARRANTY
1Q SCR NEMA1 Dual 5(10) w/Field,Rev
| American Control Electronics | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | DC Motor Drives |
| Product Number | LGC430-10 | 128545933 | LGC430-10 |
| Product Name | DC Drive | Drive | AMCE DC |
| Axes | 1.0 | ||
| Motor / System | DC Brushed | ||
| Power | 100 to 1500 watts | ||
| Product | Variable Speed | ||
| Operating Temperature | 10 to 40 C (50 to 104 F) |