onsemi Drive Board MC74ACT541DWG

Description
NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 32325297 - Radwell International
Willingboro, NJ, United States
Drive Board
32325297
Drive Board 32325297
NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 32325297
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products