Infineon Technologies AG Drive Board IR2108PBF

Description
DRIVER, MOSFET, HIGH/LOW SIDE, 2108; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVER, MOSFET, HIGH/LOW SIDE, 2108; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 66782959 - Radwell International
Willingboro, NJ, United States
Drive Board
66782959
Drive Board 66782959
DRIVER, MOSFET, HIGH/LOW SIDE, 2108; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRIVER, MOSFET, HIGH/LOW SIDE, 2108; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drive Board - 17370636 - Radwell International
Willingboro, NJ, United States
Drive Board
17370636
Drive Board 17370636
MOSFET DRIVER, HALF BRIDGE, DIP-8; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER, HALF BRIDGE, DIP-8; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 66782959
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801RTYT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Drive - 219075223 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 480 volts
DC Input 620 volts
Continuous Current 14 amps
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details