American Control Electronics MNRK DC MMXL10-D240AC-PCM

Description
Drive, DC, 10A, 115/230VAC Input,
Description
Drive, DC, 10A, 115/230VAC Input,

Suppliers

Company
Product
Description
Supplier Links
MNRK DC - MMXL10-D240AC-PCM - Galco Industrial Electronics
Madison Heights, MI, United States
Drive, DC, 10A, 115/230VAC Input,

Drive, DC, 10A, 115/230VAC Input,

Supplier's Site
Drive Board - 60482431 - Radwell International
Willingboro, NJ, United States
Drive Board
60482431
Drive Board 60482431
DRIVE CHASSIS BOARD, INPUT: 115/230 VAC / 50-60 HZ / 13 AMP, OUTPUT: 130/240 VDC / 10 AMP. FREE 2 YEAR RADWELL WARRANTY

DRIVE CHASSIS BOARD, INPUT: 115/230 VAC / 50-60 HZ / 13 AMP, OUTPUT: 130/240 VDC / 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category DC Motor Drives DC Motor Drives
Product Number MMXL10-D240AC-PCM 60482431
Product Name MNRK DC Drive Board
AC Input 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SB-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Configuration PCB Mount; "16-PowerDIP (0.300"", 7.62mm)"
Communication Parallel Interface
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
7 suppliers
Motor Controllers - 9211353 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 36 volts
View Details