DMOS Full Bridge PWM Motor Driver 48V
DMOS Full Bridge PWM Motor Driver 48V
DMOS Full Bridge PWM Motor Driver 48V
Manufacturer: STMicroelectronics
Win Source Part Number: 086877-L6205PD
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 2.8A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): A4992KLPTR-T; A4911KEVSR-J-1; MCP8024-H/PTCS7054YD
Introduction Date: April 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
2-Ch Brushed Motor Driver 5.6A 52V SOIC Product overview: L6205PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.6A, 52V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6205PD can be used for catalog matching and distributor lookup.
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
IC MTR DRV BIPOLAR 8-52V 20PWRSO
IC MTR DRV BIPOLAR 8-52V 20PWRSO
MOTOR DRIVER, FULL BRIDGE, 2.8A,SOIC-20; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V RoHS Compliant: Yes
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
STEPPER MOTOR CONTROLLER, 5.6A, BCDMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 7140644 | 7140644P | 086877-L6205PD | 744-L6205PD | 497-3642-5-ND | L6205PD | L6205PD | 86W0485 | L6205PD | 16451764 |
| Product Name | Motor Driver ICs | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - L6205PD | 5.6A 52V SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Full Bridge, 2.8A,soic-20; Motor Type Stmicroelectronics | Motor Drivers, Controllers | Drive Board |
| Product | MCU | MCU | ||||||||
| Motor / System | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed | Full Bridge | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | |||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts |