MOSFET DRIVER, HALF BRIDGE, SOIC-8; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:14V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:32NS; OUTPUT DELAY:30NS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 47451373 |
| Product Name | Drive Board |