Vishay Precision Group Wirewound Resistors RWR81S1000FSB12

Description
EGS-1-80 100 1% RWR81S1000FS B12
Request a Quote Datasheet
Description
EGS-1-80 100 1% RWR81S1000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1000FSB12
Wirewound Resistors 3110-RWR81S1000FSB12
EGS-1-80 100 1% RWR81S1000FS B12

EGS-1-80 100 1% RWR81S1000FS B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S1000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S1000FSB12-ND
Through Hole Resistors 541-RWR81S1000FSB12-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 1W 1% WW AXIAL - RWR81S1000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RWR81S1000FSB12
RES 100 OHM 1W 1% WW AXIAL RWR81S1000FSB12
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1000FSB12 541-RWR81S1000FSB12-ND RWR81S1000FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers