Vishay Intertechnology, Inc. Wirewound Resistors RWR81S10R2FSB12

Description
EGS-1-80 10.2 1% RWR81S10R2FS B12
Request a Quote Datasheet
Description
EGS-1-80 10.2 1% RWR81S10R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S10R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R2FSB12
Wirewound Resistors 3110-RWR81S10R2FSB12
EGS-1-80 10.2 1% RWR81S10R2FS B12

EGS-1-80 10.2 1% RWR81S10R2FS B12

Supplier's Site Datasheet
RES 10.2 OHM 1W 1% WW AXIAL - RWR81S10R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1W 1% WW AXIAL
RWR81S10R2FSB12
RES 10.2 OHM 1W 1% WW AXIAL RWR81S10R2FSB12
RES 10.2ohm 1W 1% WW AXIAL

RES 10.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S10R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R2FSB12-ND
Through Hole Resistors RWR81S10R2FSB12-ND
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S10R2FSB12 RWR81S10R2FSB12 RWR81S10R2FSB12-ND
Product Name Wirewound Resistors RES 10.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details