Vishay Intertechnology, Inc. RES 10 OHM 1W 1% WW AXIAL RWR81S10R0FPRSL

Description
RES 10ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 1% WW AXIAL - RWR81S10R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% WW AXIAL
RWR81S10R0FPRSL
RES 10 OHM 1W 1% WW AXIAL RWR81S10R0FPRSL
RES 10ohm 1W 1% WW AXIAL

RES 10ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S10R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R0FPRSL-ND
Through Hole Resistors RWR81S10R0FPRSL-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S10R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R0FPRSL
Wirewound Resistors 3110-RWR81S10R0FPRSL
EGS-1-80 10 1% RWR81S10R0FP RSL

EGS-1-80 10 1% RWR81S10R0FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S10R0FPRSL RWR81S10R0FPRSL-ND 3110-RWR81S10R0FPRSL
Product Name RES 10 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers