Vishay Intertechnology, Inc. RES 1K OHM 1W 0.1% WW AXIAL RWR81S1001BSB12

Description
RES 1Kohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 0.1% WW AXIAL - RWR81S1001BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.1% WW AXIAL
RWR81S1001BSB12
RES 1K OHM 1W 0.1% WW AXIAL RWR81S1001BSB12
RES 1Kohm 1W 0.1% WW AXIAL

RES 1Kohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1001BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001BSB12
Wirewound Resistors 3110-RWR81S1001BSB12
EGS-1-80 1K .1% RWR81S1001BS B12

EGS-1-80 1K .1% RWR81S1001BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1001BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001BSB12-ND
Through Hole Resistors RWR81S1001BSB12-ND
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1001BSB12 3110-RWR81S1001BSB12 RWR81S1001BSB12-ND
Product Name RES 1K OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details