Res Wirewound 105 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
105 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 105 1% RWR81S1050FR S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S1050FRS73 | RWR81S1050FRS73-ND | 3110-RWR81S1050FRS73 |
| Product Name | Res Wirewound 105 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |