Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1001DRRSL

Description
EGS-1-80 1K .5% RWR81S1001DR RSL
Request a Quote Datasheet
Description
EGS-1-80 1K .5% RWR81S1001DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1001DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001DRRSL
Wirewound Resistors 3110-RWR81S1001DRRSL
EGS-1-80 1K .5% RWR81S1001DR RSL

EGS-1-80 1K .5% RWR81S1001DR RSL

Supplier's Site Datasheet
RES 1K OHM 1W 0.5% WW AXIAL - RWR81S1001DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.5% WW AXIAL
RWR81S1001DRRSL
RES 1K OHM 1W 0.5% WW AXIAL RWR81S1001DRRSL
RES 1Kohm 1W 0.5% WW AXIAL

RES 1Kohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1001DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001DRRSL-ND
Through Hole Resistors RWR81S1001DRRSL-ND
1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1001DRRSL RWR81S1001DRRSL RWR81S1001DRRSL-ND
Product Name Wirewound Resistors RES 1K OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details