Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1001DRBSL

Description
EGS-1-80 1K .5% RWR81S1001DR BSL
Request a Quote Datasheet
Description
EGS-1-80 1K .5% RWR81S1001DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1001DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001DRBSL
Wirewound Resistors 3110-RWR81S1001DRBSL
EGS-1-80 1K .5% RWR81S1001DR BSL

EGS-1-80 1K .5% RWR81S1001DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1001DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001DRBSL-ND
Through Hole Resistors RWR81S1001DRBSL-ND
1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 1W 0.5% WW AXIAL - RWR81S1001DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.5% WW AXIAL
RWR81S1001DRBSL
RES 1K OHM 1W 0.5% WW AXIAL RWR81S1001DRBSL
RES 1Kohm 1W 0.5% WW AXIAL

RES 1Kohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1001DRBSL RWR81S1001DRBSL-ND RWR81S1001DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 1W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers