EGS-1-80 12.4 .5% RWR81S12R4DR B12
12.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 12.4ohm 1W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S12R4DRB12 | RWR81S12R4DRB12-ND | RWR81S12R4DRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 12.4 OHM 1W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 12.4 ohms | 12.4 ohms | 12.4 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |