Vishay Intertechnology, Inc. Wirewound Resistors RWR81S10R0BRRSL

Description
EGS-1-80 10 .1% RWR81S10R0BR RSL
Request a Quote Datasheet
Description
EGS-1-80 10 .1% RWR81S10R0BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S10R0BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R0BRRSL
Wirewound Resistors 3110-RWR81S10R0BRRSL
EGS-1-80 10 .1% RWR81S10R0BR RSL

EGS-1-80 10 .1% RWR81S10R0BR RSL

Supplier's Site Datasheet
RES 10 OHM 1W 0.1% WW AXIAL - RWR81S10R0BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.1% WW AXIAL
RWR81S10R0BRRSL
RES 10 OHM 1W 0.1% WW AXIAL RWR81S10R0BRRSL
RES 10ohm 1W 0.1% WW AXIAL

RES 10ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S10R0BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R0BRRSL-ND
Through Hole Resistors RWR81S10R0BRRSL-ND
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S10R0BRRSL RWR81S10R0BRRSL RWR81S10R0BRRSL-ND
Product Name Wirewound Resistors RES 10 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details