1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1Kohm 1W 0.5% WW AXIAL
EGS-1-80 1K .5% RWR81S1001DS S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S1001DSS73-ND | RWR81S1001DSS73 | 3110-RWR81S1001DSS73 |
| Product Name | Through Hole Resistors | RES 1K OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |