Vishay Intertechnology, Inc. RES 100 OHM 1W 1% WW AXIAL RWR81S1000FPS73

Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% WW AXIAL - RWR81S1000FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RWR81S1000FPS73
RES 100 OHM 1W 1% WW AXIAL RWR81S1000FPS73
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1000FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1000FPS73-ND
Through Hole Resistors RWR81S1000FPS73-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1000FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1000FPS73
Wirewound Resistors 3110-RWR81S1000FPS73
EGS-1-80 100 1% RWR81S1000FP S73

EGS-1-80 100 1% RWR81S1000FP S73

Supplier's Site Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C8432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C8432
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C8432
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81S1000FPS73 RWR81S1000FPS73-ND 3110-RWR81S1000FPS73 63C8432
Product Name RES 100 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details