Vishay Intertechnology, Inc. Through Hole Resistors RWR81S11R8FSS73

Description
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S11R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S11R8FSS73-ND
Through Hole Resistors RWR81S11R8FSS73-ND
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11.8 OHM 1W 1% WW AXIAL - RWR81S11R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1W 1% WW AXIAL
RWR81S11R8FSS73
RES 11.8 OHM 1W 1% WW AXIAL RWR81S11R8FSS73
RES 11.8ohm 1W 1% WW AXIAL

RES 11.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S11R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S11R8FSS73
Wirewound Resistors 3110-RWR81S11R8FSS73
EGS-1-80 11.8 1% RWR81S11R8FS S73

EGS-1-80 11.8 1% RWR81S11R8FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S11R8FSS73-ND RWR81S11R8FSS73 3110-RWR81S11R8FSS73
Product Name Through Hole Resistors RES 11.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details