Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1250FRS73

Description
EGS-1-80 125 1% RWR81S1250FR S73
Request a Quote Datasheet
Description
EGS-1-80 125 1% RWR81S1250FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1250FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1250FRS73
Wirewound Resistors 3110-RWR81S1250FRS73
EGS-1-80 125 1% RWR81S1250FR S73

EGS-1-80 125 1% RWR81S1250FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1250FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1250FRS73-ND
Through Hole Resistors RWR81S1250FRS73-ND
125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 125 OHM 1W 1% WW AXIAL - RWR81S1250FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1W 1% WW AXIAL
RWR81S1250FRS73
RES 125 OHM 1W 1% WW AXIAL RWR81S1250FRS73
RES 125ohm 1W 1% WW AXIAL

RES 125ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1250FRS73 RWR81S1250FRS73-ND RWR81S1250FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 125 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details