Vishay Intertechnology, Inc. Wirewound Resistors RWR81S11R0FRBSL

Description
EGS-1-80 11 1% RWR81S11R0FR BSL
Request a Quote Datasheet
Description
EGS-1-80 11 1% RWR81S11R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S11R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S11R0FRBSL
Wirewound Resistors 3110-RWR81S11R0FRBSL
EGS-1-80 11 1% RWR81S11R0FR BSL

EGS-1-80 11 1% RWR81S11R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S11R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S11R0FRBSL-ND
Through Hole Resistors RWR81S11R0FRBSL-ND
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11 OHM 1W 1% WW AXIAL - RWR81S11R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1W 1% WW AXIAL
RWR81S11R0FRBSL
RES 11 OHM 1W 1% WW AXIAL RWR81S11R0FRBSL
RES 11ohm 1W 1% WW AXIAL

RES 11ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S11R0FRBSL RWR81S11R0FRBSL-ND RWR81S11R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 11 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details