Vishay Intertechnology, Inc. Through Hole Resistors RWR81S10R2FSRSL

Description
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S10R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R2FSRSL-ND
Through Hole Resistors RWR81S10R2FSRSL-ND
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.2 OHM 1W 1% WW AXIAL - RWR81S10R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1W 1% WW AXIAL
RWR81S10R2FSRSL
RES 10.2 OHM 1W 1% WW AXIAL RWR81S10R2FSRSL
RES 10.2ohm 1W 1% WW AXIAL

RES 10.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S10R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R2FSRSL
Wirewound Resistors 3110-RWR81S10R2FSRSL
EGS-1-80 10.2 1% RWR81S10R2FS RSL

EGS-1-80 10.2 1% RWR81S10R2FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S10R2FSRSL-ND RWR81S10R2FSRSL 3110-RWR81S10R2FSRSL
Product Name Through Hole Resistors RES 10.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details