Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1210FRB12

Description
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RWR81S1210FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S1210FRB12-ND
Through Hole Resistors 541-RWR81S1210FRB12-ND
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1210FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1210FRB12
Wirewound Resistors 3110-RWR81S1210FRB12
EGS-1-80 121 1% RWR81S1210FR B12

EGS-1-80 121 1% RWR81S1210FR B12

Supplier's Site Datasheet
RES 121 OHM 1W 1% WW AXIAL - RWR81S1210FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 1% WW AXIAL
RWR81S1210FRB12
RES 121 OHM 1W 1% WW AXIAL RWR81S1210FRB12
RES 121ohm 1W 1% WW AXIAL

RES 121ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number 541-RWR81S1210FRB12-ND 3110-RWR81S1210FRB12 RWR81S1210FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 121 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers