Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1001DRB12

Description
EGS-1-80 1K .5% RWR81S1001DR B12
Request a Quote Datasheet
Description
EGS-1-80 1K .5% RWR81S1001DR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1001DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001DRB12
Wirewound Resistors 3110-RWR81S1001DRB12
EGS-1-80 1K .5% RWR81S1001DR B12

EGS-1-80 1K .5% RWR81S1001DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1001DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001DRB12-ND
Through Hole Resistors RWR81S1001DRB12-ND
1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 1W 0.5% WW AXIAL - RWR81S1001DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.5% WW AXIAL
RWR81S1001DRB12
RES 1K OHM 1W 0.5% WW AXIAL RWR81S1001DRB12
RES 1Kohm 1W 0.5% WW AXIAL

RES 1Kohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1001DRB12 RWR81S1001DRB12-ND RWR81S1001DRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 1W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details