Vishay Intertechnology, Inc. RES 1K OHM 1W 0.5% WW AXIAL RWR81S1001DRS70

Description
RES 1Kohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 0.5% WW AXIAL - RWR81S1001DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.5% WW AXIAL
RWR81S1001DRS70
RES 1K OHM 1W 0.5% WW AXIAL RWR81S1001DRS70
RES 1Kohm 1W 0.5% WW AXIAL

RES 1Kohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1001DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001DRS70
Wirewound Resistors 3110-RWR81S1001DRS70
EGS-1-80 1K .5% RWR81S1001DR S70

EGS-1-80 1K .5% RWR81S1001DR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1001DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001DRS70-ND
Through Hole Resistors RWR81S1001DRS70-ND
1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1001DRS70 3110-RWR81S1001DRS70 RWR81S1001DRS70-ND
Product Name RES 1K OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details