Vishay Intertechnology, Inc. RES 0.976 OHM 1W 1% WW AXIAL RWR81NR976FSBSL

Description
RES 0.976ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.976ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.976 OHM 1W 1% WW AXIAL - RWR81NR976FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.976 OHM 1W 1% WW AXIAL
RWR81NR976FSBSL
RES 0.976 OHM 1W 1% WW AXIAL RWR81NR976FSBSL
RES 0.976ohm 1W 1% WW AXIAL

RES 0.976ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR976FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR976FSBSL-ND
Through Hole Resistors RWR81NR976FSBSL-ND
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR976FSBSL RWR81NR976FSBSL-ND
Product Name RES 0.976 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9760 ohms 0.9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details