Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1200DMS73

Description
EGS-1-80 120 .5% RWR81S1200DM S73
Request a Quote Datasheet
Description
EGS-1-80 120 .5% RWR81S1200DM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1200DMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1200DMS73
Wirewound Resistors 3110-RWR81S1200DMS73
EGS-1-80 120 .5% RWR81S1200DM S73

EGS-1-80 120 .5% RWR81S1200DM S73

Supplier's Site Datasheet
RES 120 OHM 1W 0.5% WW AXIAL - RWR81S1200DMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 0.5% WW AXIAL
RWR81S1200DMS73
RES 120 OHM 1W 0.5% WW AXIAL RWR81S1200DMS73
RES 120ohm 1W 0.5% WW AXIAL

RES 120ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1200DMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1200DMS73-ND
Through Hole Resistors RWR81S1200DMS73-ND
120 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1200DMS73 RWR81S1200DMS73 RWR81S1200DMS73-ND
Product Name Wirewound Resistors RES 120 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers