Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1180FSRSL

Description
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1180FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1180FSRSL-ND
Through Hole Resistors RWR81S1180FSRSL-ND
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1180FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1180FSRSL
Wirewound Resistors 3110-RWR81S1180FSRSL
EGS-1-80 118 1% RWR81S1180FS RSL

EGS-1-80 118 1% RWR81S1180FS RSL

Supplier's Site Datasheet
RES 118 OHM 1W 1% WW AXIAL - RWR81S1180FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1W 1% WW AXIAL
RWR81S1180FSRSL
RES 118 OHM 1W 1% WW AXIAL RWR81S1180FSRSL
RES 118ohm 1W 1% WW AXIAL

RES 118ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1180FSRSL-ND 3110-RWR81S1180FSRSL RWR81S1180FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 118 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details